PC16550DV/NOPB Semiconductors - ICs by Texas Instruments

UART 1.5MBAUD 5.5V PLCC-44

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PC16550D device is an improved version of the original 16450 Universal Asynchronous Receiver/Transmitter (UART). Functionally identical to the 16450 on powerup (CHARACTER mode: can also be reset to 16450 Mode under software control) the PC16550D can be put into an alternate mode (FIFO mode) to relieve the CPU of excessive software overhead. In this mode internal FIFOs are activated allowing 16 bytes (plus 3 bits of error data per byte in the RCVR FIFO) to be stored in both receive and transmit modes. All the logic is on chip to minimize system overhead and maximize system efficiency. Two pin functions have been changed to allow signalling of DMA transfers. The UART performs serial-to-parallel conversion on data characters received from a peripheral device or a MODEM, and parallel-to-serial conversion on data characters received from the CPU. The CPU can read the complete status of the UART at any time during the functional operation. Status information reported includes the type and condition of the transfer operations being performed by the UART, as well as any error conditions (parity, overrun, framing, or break interrupt).

No distributors results available

Specifications

No. of Channels 1 Channel, 1Channels
Data Rate 1.5Mbaud
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Interface Case Style LCC
No. of Pins 44Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC16550DV/NOPB?

Additional datasheets, footprints and schematics for PC16550DV/NOPB are listed on our Part Details page. You can also find images and similar parts to PC16550DV/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC16550DV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC16550DV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC16550DV/NOPB fall under?

The PC16550DV/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PC16550DV/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC16550DV/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the PC16550DV/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC16550DV/NOPB have stock available?

There is no stock from authorised distributors for PC16550DV/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC16550DV/NOPB often in real-time on the comparison pages.

What if I can't find stock of PC16550DV/NOPB?

You can fill out our help required form which you can use to request a quote for PC16550DV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay