Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
210
in stock
|
Buy Now | |
TE Store
from US$3.51
|
4,033
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
3,010
in stock
|
Buy Now | |
element14
from US$2.52
|
1,220
in stock
|
Buy Now | |
Farnell
from US$1.39
|
1,220
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
672
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | PB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 400ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PB134012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 360 mW Coil Resistance: 400 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 360 mW 400 Ω | Power Relay | Part Number: PB134012 | Internal Number: 2-1415030-1 | TE Connectivity | TE Store |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
POWER RELAY, SPST-NO, 10A, 250VAC, TH | element14 |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Power Relay, Spst, 12Vdc, 10A, Tht | Newark Electronics |
Power relay,SPDT,10A,12Vdc,Non-Latch | RS |
Power Relay 1 Form A (NO) 250VAC 12VDC PC Pins Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a PB134012?
Additional datasheets, footprints and schematics for PB134012 are listed on our Part Details page. You can also find images and similar parts to PB134012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB134012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB134012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB134012 fall under?
The PB134012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB134012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB134012 you can contact the distributor directly for product support, shipping queries etc.
Is the PB134012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB134012 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for PB134012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB134012 often in real-time on the comparison pages.
What if I can't find stock of PB134012?
You can fill out our help required form which you can use to request a quote for PB134012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.