Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 48V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | PA Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 48V |
Contact Current Max | 500mA |
Switch Terminals | Solder Lug |
SVHC | No |
RoHS Compliant | Yes |
Pb Switch, Spst-No, 0.5A, 48Vac, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a PAS6D2M1CESG3-5?
Additional datasheets, footprints and schematics for PAS6D2M1CESG3-5 are listed on our Part Details page. You can also find images and similar parts to PAS6D2M1CESG3-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAS6D2M1CESG3-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAS6D2M1CESG3-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAS6D2M1CESG3-5 fall under?
The PAS6D2M1CESG3-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PAS6D2M1CESG3-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAS6D2M1CESG3-5 you can contact the distributor directly for product support, shipping queries etc.
Is the PAS6D2M1CESG3-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAS6D2M1CESG3-5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PAS6D2M1CESG3-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAS6D2M1CESG3-5 often in real-time on the comparison pages.
What if I can't find stock of PAS6D2M1CESG3-5?
You can fill out our help required form which you can use to request a quote for PAS6D2M1CESG3-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.