Status: | Unknown |
---|---|
Series: | PACDN Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | PACDN Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DIODE, ESD PROTECTION, 5.5V, SOT-143 | Farnell |
Where can I find additional details, specifications and documents for a PACDN004SR?
Additional datasheets, footprints and schematics for PACDN004SR are listed on our Part Details page. You can also find images and similar parts to PACDN004SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PACDN004SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PACDN004SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PACDN004SR fall under?
The PACDN004SR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PACDN004SR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PACDN004SR you can contact the distributor directly for product support, shipping queries etc.
Is the PACDN004SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PACDN004SR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PACDN004SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PACDN004SR often in real-time on the comparison pages.
What if I can't find stock of PACDN004SR?
You can fill out our help required form which you can use to request a quote for PACDN004SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.