Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 6Contacts |
Pitch Spacing | 8.2mm |
Connector Type | Terminal Block Barrier |
Connector Mounting | Panel Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 22AWG |
Contact Plating | Nickel Plated Contacts |
Contact Material | Brass |
External Length / Height | 14.5mm |
External Width | 17mm |
Fixing Hole Diameter | 2.9mm |
Length | 96.2mm |
Material | Polyamide 66 |
No. of Positions | 12Ways |
No. of Rows | 2Rows |
Rated Current | 17.5A |
Rated Voltage | 450V |
Voltage Rating VAC | 450V |
Wire Area Size Max | 1.5mm² |
TERMINAL BLOCK, BARRIER, 12POS, 16AWG | Farnell |
Where can I find additional details, specifications and documents for a PA7H?
Additional datasheets, footprints and schematics for PA7H are listed on our Part Details page. You can also find images and similar parts to PA7H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA7H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA7H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA7H fall under?
The PA7H is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to PA7H when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA7H you can contact the distributor directly for product support, shipping queries etc.
Is the PA7H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA7H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PA7H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA7H often in real-time on the comparison pages.
What if I can't find stock of PA7H?
You can fill out our help required form which you can use to request a quote for PA7H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.