Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
IC Interface Type | - |
---|---|
Interface Applications | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 12V |
Interface Case Style | - |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
2-bit bidirectional 3- to 12-V 400-kHz I2C/SMBus buffer/cable extender | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
TI,P82B715P,IC,Bus Extender | RS |
I2C Bus Extender, 12V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a P82B715P?
Additional datasheets, footprints and schematics for P82B715P are listed on our Part Details page. You can also find images and similar parts to P82B715P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B715P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B715P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B715P fall under?
The P82B715P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to P82B715P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B715P you can contact the distributor directly for product support, shipping queries etc.
Is the P82B715P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B715P have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for P82B715P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B715P often in real-time on the comparison pages.
What if I can't find stock of P82B715P?
You can fill out our help required form which you can use to request a quote for P82B715P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.