Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 7.14V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 60A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 5.8V |
Termination Type | Surface Mount Device |
DIODE, TVS, 6.8V, 600W | Farnell |
Where can I find additional details, specifications and documents for a P6SMB6V8A?
Additional datasheets, footprints and schematics for P6SMB6V8A are listed on our Part Details page. You can also find images and similar parts to P6SMB6V8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB6V8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB6V8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB6V8A fall under?
The P6SMB6V8A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB6V8A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB6V8A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB6V8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB6V8A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for P6SMB6V8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB6V8A often in real-time on the comparison pages.
What if I can't find stock of P6SMB6V8A?
You can fill out our help required form which you can use to request a quote for P6SMB6V8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.