Status: | Unknown |
---|---|
Series: | P600J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2 Pin, 2Pins |
Product Range | P600J Series |
Automotive Qualification Standard | - |
Current Ifsm | 400A |
Diode Type | Standard Recovery |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Where can I find additional details, specifications and documents for a P600J-E3?
Additional datasheets, footprints and schematics for P600J-E3 are listed on our Part Details page. You can also find images and similar parts to P600J-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600J-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600J-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600J-E3 fall under?
The P600J-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600J-E3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600J-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the P600J-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P600J-E3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for P600J-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600J-E3 often in real-time on the comparison pages.
What if I can't find stock of P600J-E3?
You can fill out our help required form which you can use to request a quote for P600J-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.