Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 133.33MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Fanout Buffer 5-OUT 8-Pin SOIC N T/R | Avnet America |
CLOCK BUFFER, 133.33MHZ, SOIC-8 | Farnell |
3.3V 5 O/P Nzdb/Reel |Onsemi P2I2305NZG-08SR | Newark Electronics |
Where can I find additional details, specifications and documents for a P2I2305NZG-08SR?
Additional datasheets, footprints and schematics for P2I2305NZG-08SR are listed on our Part Details page. You can also find images and similar parts to P2I2305NZG-08SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2I2305NZG-08SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2I2305NZG-08SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2I2305NZG-08SR fall under?
The P2I2305NZG-08SR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to P2I2305NZG-08SR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2I2305NZG-08SR you can contact the distributor directly for product support, shipping queries etc.
Is the P2I2305NZG-08SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2I2305NZG-08SR have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for P2I2305NZG-08SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2I2305NZG-08SR often in real-time on the comparison pages.
What if I can't find stock of P2I2305NZG-08SR?
You can fill out our help required form which you can use to request a quote for P2I2305NZG-08SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.