Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1.5W |
Resistance Tolerance | ± 20% |
Product Range | - |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25mm |
Voltage Rating | 265V |
P13Sm N Fl S 47K 20% A Bo10 E3 /Box |Vishay P13SMNFLS473MA | Newark Electronics |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Linear, 1.5 W, ± 20% | Avnet America |
Potentiometer Cermet Sealed Submarine Shaft L 0.984 In. 47 kOhms P13SM Series | Spectrol / Sfernice / Vishay P13SMNFLS473MA | RS Americas |
POTENTIOMETER, 47K, SUBMERSIBLE, 20% | Farnell |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Linear, 1.5 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P13SMNFLS473MA?
Additional datasheets, footprints and schematics for P13SMNFLS473MA are listed on our Part Details page. You can also find images and similar parts to P13SMNFLS473MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P13SMNFLS473MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P13SMNFLS473MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P13SMNFLS473MA fall under?
The P13SMNFLS473MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P13SMNFLS473MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P13SMNFLS473MA you can contact the distributor directly for product support, shipping queries etc.
Is the P13SMNFLS473MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P13SMNFLS473MA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for P13SMNFLS473MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P13SMNFLS473MA often in real-time on the comparison pages.
What if I can't find stock of P13SMNFLS473MA?
You can fill out our help required form which you can use to request a quote for P13SMNFLS473MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.