Status: | Unknown |
---|---|
Series: | P13S Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1.5W |
Resistance Tolerance | ± 20% |
Product Range | P13S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25mm |
Voltage Rating | 38.7V |
IP68 sealed cermet potentiometer 1K | RS |
Potentiometer Cermet Sealed Submarine Shaft L 0.984 In. 1 kOhms P13SM Series | Spectrol / Sfernice / Vishay P13SMNFLS102MA | RS Americas |
P13Sm N Fl S 1K 20% A Bo10 E3 /Box |Vishay P13SMNFLS102MA | Newark Electronics |
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 1.5 W, ± 20% | Avnet America |
POTENTIOMETER, 1K, SUBMERSIBLE, 20% | Farnell |
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 1.5 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P13SMNFLS102MA?
Additional datasheets, footprints and schematics for P13SMNFLS102MA are listed on our Part Details page. You can also find images and similar parts to P13SMNFLS102MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P13SMNFLS102MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P13SMNFLS102MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P13SMNFLS102MA fall under?
The P13SMNFLS102MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P13SMNFLS102MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P13SMNFLS102MA you can contact the distributor directly for product support, shipping queries etc.
Is the P13SMNFLS102MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P13SMNFLS102MA have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for P13SMNFLS102MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P13SMNFLS102MA often in real-time on the comparison pages.
What if I can't find stock of P13SMNFLS102MA?
You can fill out our help required form which you can use to request a quote for P13SMNFLS102MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.