Status: | Unknown |
---|---|
Series: | P11A2 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Product Range | P11A2 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 2 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 50mm |
Contact Resistance Variation - | 1% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 2ohm |
External Depth | 16.18mm |
External Length / Height | 13mm |
External Width | 12.5mm |
Full Power Rating Temperature | 70°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1500V |
Resistance | 10kohm |
Resistor Element Material | Conductive Plastic |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 500ppm/°C |
Temperature Coeff. - | 500ppm/°C |
Temperature Coefficient | ± 500ppm/°C |
P11 Audio Cermet Potentiometer 10K | RS |
Rotary Potentiometer, P11A2 Series, 10 Kohm, Logarithmic, 1, 500 Mw, Panel Rohs Compliant: Yes |Vishay P11A2V0FRSY00T0047 | Newark Electronics |
POTENTIOMETER, 10K DUAL GANG LOG. | element14 |
Where can I find additional details, specifications and documents for a P11A2V0FRSY00T0047?
Additional datasheets, footprints and schematics for P11A2V0FRSY00T0047 are listed on our Part Details page. You can also find images and similar parts to P11A2V0FRSY00T0047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P11A2V0FRSY00T0047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11A2V0FRSY00T0047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P11A2V0FRSY00T0047 fall under?
The P11A2V0FRSY00T0047 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P11A2V0FRSY00T0047 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P11A2V0FRSY00T0047 you can contact the distributor directly for product support, shipping queries etc.
Is the P11A2V0FRSY00T0047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P11A2V0FRSY00T0047 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for P11A2V0FRSY00T0047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P11A2V0FRSY00T0047 often in real-time on the comparison pages.
What if I can't find stock of P11A2V0FRSY00T0047?
You can fill out our help required form which you can use to request a quote for P11A2V0FRSY00T0047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.