Status: | Unknown |
---|---|
Series: | ORN |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
2,317
in stock
|
Buy Now | |
element14
from US$1.91
|
2,617
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
2,317
in stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
0.068" (1.73 mm) maximum seated height |
Rugged molded case construction with no internal solder |
Low temperature coefficient (± 25 ppm/°C) |
Datasheet |
---|
ORN |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Capabilities |
Product Overview |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RESISTOR, RESISTOR ARRAY 4 10KOHM 0.1% | element14 |
Resistor, Resistor Array 4 10Kohm 0.1% | Newark Electronics |
RES ARRAY 4 RES 10K OHM 8SOIC | Future Electronics |
Resistor, Network, 10 kOhm, ± 0.1%, 400 mW, 4 Resistors, Isolated, SOIC, Gull Wing, Surface Mount, Thin Film | Avnet America |
Resistor, Network, 10 kOhm, � 0.1%, 400 mW, 4 Resistors, Isolated, SOIC, Gull Wing, Surface Mount, Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a ORNTA1002AT1?
Additional datasheets, footprints and schematics for ORNTA1002AT1 are listed on our Part Details page. You can also find images and similar parts to ORNTA1002AT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ORNTA1002AT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ORNTA1002AT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ORNTA1002AT1 fall under?
The ORNTA1002AT1 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to ORNTA1002AT1 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ORNTA1002AT1 you can contact the distributor directly for product support, shipping queries etc.
Is the ORNTA1002AT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ORNTA1002AT1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for ORNTA1002AT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ORNTA1002AT1 often in real-time on the comparison pages.
What if I can't find stock of ORNTA1002AT1?
You can fill out our help required form which you can use to request a quote for ORNTA1002AT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.