Status: | Unknown |
---|---|
Series: | OPT3006 Series |
RoHS: | Unknown |
Sensor Output | SMBus I2C Digital |
---|---|
Wavelength of Peak Sensitivity | 550nm |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
Ambient Light Sensor Case Style | PicoStar |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | OPT3006 Series |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Ambient Light Sensor |
IC Package Type | PicoStar |
Ultra-thin ambient light sensor (ALS) | Texas Instruments |
Ambient Light Sensor, 0.01Lux, Picostar6 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPT3006YMFR?
Additional datasheets, footprints and schematics for OPT3006YMFR are listed on our Part Details page. You can also find images and similar parts to OPT3006YMFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPT3006YMFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPT3006YMFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPT3006YMFR fall under?
The OPT3006YMFR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OPT3006YMFR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPT3006YMFR you can contact the distributor directly for product support, shipping queries etc.
Is the OPT3006YMFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPT3006YMFR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPT3006YMFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPT3006YMFR often in real-time on the comparison pages.
What if I can't find stock of OPT3006YMFR?
You can fill out our help required form which you can use to request a quote for OPT3006YMFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.