Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Supply Voltage | 5V |
Gain Bandwidth | 370MHz |
Input Voltage Min | -4.2V |
Input Voltage Max | 4.2V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current Min | 10mA |
Output Current - Max | 15mA |
Slew Rate | 900V/µs |
Input Resistance | 10.5ohm |
Operating Temperature Min | -45°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op-Transcond-Amp+Buffer 80MHz 900V/us SO | Schukat Electronic |
IC, TRANSCONDUCTANCE AMP, 80MHZ, SOIC-8 | element14 |
Transconductance amp, OPA860ID | RS |
Ic, Transconductance Amp, 80Mhz, Soic-8 | Newark Electronics |
Wide Bandwidth Operational Transconductance Amplifier and Buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA860ID?
Additional datasheets, footprints and schematics for OPA860ID are listed on our Part Details page. You can also find images and similar parts to OPA860ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA860ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA860ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA860ID fall under?
The OPA860ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA860ID when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA860ID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA860ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA860ID have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for OPA860ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA860ID often in real-time on the comparison pages.
What if I can't find stock of OPA860ID?
You can fill out our help required form which you can use to request a quote for OPA860ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.