Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$4.83
|
204
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 600MHz |
Slew Rate | 950V/µs |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Base Number | 847 |
Gain Bandwidth | 3.9GHz |
IC Generic Number | 847 |
Input Offset Voltage Max | 0.1mV |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 12V |
Supply Voltage Min | 10V |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a OPA847IDBVTG4?
Additional datasheets, footprints and schematics for OPA847IDBVTG4 are listed on our Part Details page. You can also find images and similar parts to OPA847IDBVTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA847IDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA847IDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA847IDBVTG4 fall under?
The OPA847IDBVTG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA847IDBVTG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA847IDBVTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA847IDBVTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA847IDBVTG4 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for OPA847IDBVTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA847IDBVTG4 often in real-time on the comparison pages.
What if I can't find stock of OPA847IDBVTG4?
You can fill out our help required form which you can use to request a quote for OPA847IDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.