Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 500MHz |
Slew Rate | 625V/µs |
Supply Voltage Range | 10V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 12V |
Base Number | 846 |
Gain Bandwidth | 1200MHz |
IC Generic Number | 846 |
Input Offset Voltage Max | 0.15mV |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 12V |
Supply Voltage Min | 10V |
Op Amp, Wideband Vfb, 8Soic, 846 | Newark Electronics |
OP Amp Single Volt Fdbk 6V 8-Pin SOIC | RS |
Wideband low-noise voltage-feedback operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA846ID?
Additional datasheets, footprints and schematics for OPA846ID are listed on our Part Details page. You can also find images and similar parts to OPA846ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA846ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA846ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA846ID fall under?
The OPA846ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA846ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA846ID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA846ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA846ID have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Texas Instruments have stock available or on a lead time for OPA846ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA846ID often in real-time on the comparison pages.
What if I can't find stock of OPA846ID?
You can fill out our help required form which you can use to request a quote for OPA846ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.