OPA735AIDBVT Amplifiers & Comparators by Texas Instruments

OP AMP CMOS ZERO DRIFT SOT-23-5 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$3.54
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.63
58,478
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.34
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.34
-
Buy Now
Logo for element14
element14
from US$4.25
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.6MHz
Slew Rate 1.5V/µs
Supply Voltage Range ± 1.35V to ± 6V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 6V
Amplifier Type CMOS
Base Number 735
Gain Bandwidth 1.6MHz
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 5µV
Op Amp Type Zero Drift
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 12V
Supply Voltage Max 6V
Supply Voltage Min 1.35V

Alternative Descriptions

Single 0.05uV/degC (max) single-supply CMOS operational amplifier, zero-drift series | Texas Instruments
Op Amp, Cmos Zero Drift, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA735AIDBVT?

Additional datasheets, footprints and schematics for OPA735AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA735AIDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA735AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA735AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA735AIDBVT fall under?

The OPA735AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA735AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA735AIDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA735AIDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA735AIDBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA735AIDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA735AIDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA735AIDBVT?

You can fill out our help required form which you can use to request a quote for OPA735AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay