Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | 4V to 12V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 12V |
Base Number | 727 |
Gain Bandwidth | 20MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 4V |
Single high precision, low noise operational amplifiers | Texas Instruments |
IC, OP-AMP GP 20MHZ SGL PREC 8MSOP | element14 |
Ic, Op-Amp Gp 20Mhz Sgl Prec 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA727AIDGKT.?
Additional datasheets, footprints and schematics for OPA727AIDGKT. are listed on our Part Details page. You can also find images and similar parts to OPA727AIDGKT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA727AIDGKT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA727AIDGKT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA727AIDGKT. fall under?
The OPA727AIDGKT. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA727AIDGKT. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA727AIDGKT. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA727AIDGKT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA727AIDGKT. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for OPA727AIDGKT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA727AIDGKT. often in real-time on the comparison pages.
What if I can't find stock of OPA727AIDGKT.?
You can fill out our help required form which you can use to request a quote for OPA727AIDGKT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.