OPA690IDG4 Amplifiers & Comparators by Texas Instruments

OP AMP WIDEBAND VFB SOIC8 690

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA690 device represents a major step forward in unity-gain stable, voltage-feedback op amps. A new internal architecture provides slew rate and fullpower bandwidth previously found only in wideband, current-feedback op amps. A new output stage architecture delivers high currents with a minimal headroom requirement. These combine to give exceptional single-supply operation. Using a single 5V supply, the OPA690 can deliver a 1-V to 4-V output swing with over 150 mA drive current and 150 MHz bandwidth. This combination of features makes the OPA690 an ideal RGB line driver or single-supply Analog-to-Digital Converter (ADC) input driver. The low 5.5-mA supply current of the OPA690 is precisely trimmed at 25°C. This trim, along with low temperature drift, gives lower maximum supply current than competing products. System power may be reduced further using the optional disable control pin. Leaving this disable pin open, or holding it HIGH, operates the OPA690 normally. If pulled LOW, the OPA690 supply current drops to less than 100 µA while the output goes to a high-impedance state. This feature may be used for power savings.

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 500MHz
Slew Rate 1800V/µs
Supply Voltage Range 2.5V to 5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5V
Base Number 690
Gain Bandwidth 500MHz
IC Generic Number 690
Input Offset Voltage Max 4.7mV
Op Amp Type Wideband
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5V
Supply Voltage Max 12V
Supply Voltage Min 5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA690IDG4?

Additional datasheets, footprints and schematics for OPA690IDG4 are listed on our Part Details page. You can also find images and similar parts to OPA690IDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA690IDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA690IDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA690IDG4 fall under?

The OPA690IDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA690IDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA690IDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA690IDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA690IDG4 have stock available?

There is no stock from authorised distributors for OPA690IDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA690IDG4 often in real-time on the comparison pages.

What if I can't find stock of OPA690IDG4?

You can fill out our help required form which you can use to request a quote for OPA690IDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay