Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.58
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 350MHz |
Slew Rate | 2550V/µs |
Supply Voltage Range | ± 3.5V to ± 6.5V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 6.5V |
Base Number | 659 |
Gain Bandwidth | 650MHz |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 6.5V |
Supply Voltage Min | 3.5V |
650MHz unity gain stable JFET input amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA659IDRBT?
Additional datasheets, footprints and schematics for OPA659IDRBT are listed on our Part Details page. You can also find images and similar parts to OPA659IDRBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA659IDRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA659IDRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA659IDRBT fall under?
The OPA659IDRBT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA659IDRBT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA659IDRBT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA659IDRBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA659IDRBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA659IDRBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA659IDRBT often in real-time on the comparison pages.
What if I can't find stock of OPA659IDRBT?
You can fill out our help required form which you can use to request a quote for OPA659IDRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.