OPA637BP Amplifiers & Comparators by Texas Instruments

OP AMP DIFET PRECISION PDIP8 637

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.14

Distributor Stock
Logo for Farnell
Farnell
from US$40.14
No stock
Buy Now
Logo for element14
element14
from US$41.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 80MHz
Slew Rate 135V/µs
Supply Voltage Range ± 4.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.5V to ± 18V
Amplifier Type DIFET Operational
Base Number 637
Gain Bandwidth 80MHz
IC Generic Number 637
Input Offset Voltage Max 250µV
Op Amp Type High Speed
Operating Temperature Range -25°C to +85°C
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 4.5V

Alternative Descriptions

Op Amp, Difet Precision, Pdip8, 637 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA637BP?

Additional datasheets, footprints and schematics for OPA637BP are listed on our Part Details page. You can also find images and similar parts to OPA637BP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA637BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA637BP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA637BP fall under?

The OPA637BP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA637BP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA637BP you can contact the distributor directly for product support, shipping queries etc.

Is the OPA637BP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA637BP have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OPA637BP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA637BP often in real-time on the comparison pages.

What if I can't find stock of OPA637BP?

You can fill out our help required form which you can use to request a quote for OPA637BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay