OPA602AP Amplifiers & Comparators by Texas Instruments

OP AMP DIFET PRECISION DIP8 602

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.96

Distributor Stock
Logo for Farnell
Farnell
from US$14.96
No stock
Buy Now
Logo for element14
element14
from US$15.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 6.5MHz
Slew Rate 35V/µs
Supply Voltage Range ± 5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 18V
Base Number 602
Gain Bandwidth 3.5MHz
Op Amp Type High Speed
Operating Temperature Range -25°C to +85°C
Supply Voltage Max 36V
Supply Voltage Min 10V

Alternative Descriptions

Op Amp, Difet Precision, Dip8, 602 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA602AP?

Additional datasheets, footprints and schematics for OPA602AP are listed on our Part Details page. You can also find images and similar parts to OPA602AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA602AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA602AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA602AP fall under?

The OPA602AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA602AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA602AP you can contact the distributor directly for product support, shipping queries etc.

Is the OPA602AP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA602AP have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OPA602AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA602AP often in real-time on the comparison pages.

What if I can't find stock of OPA602AP?

You can fill out our help required form which you can use to request a quote for OPA602AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay