Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
MSL | - |
High-current (380mA Typ), high-voltage (60V), operational amplifier | Texas Instruments |
OP Amp Single GP 30V 8-Pin PDIP | RS |
Op-Amp 0,2A 3MHz 15V/us DIP8 | Schukat Electronic |
Ic, Op-Amp High Voltage | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA551PA?
Additional datasheets, footprints and schematics for OPA551PA are listed on our Part Details page. You can also find images and similar parts to OPA551PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA551PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA551PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA551PA fall under?
The OPA551PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA551PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA551PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA551PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA551PA have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for OPA551PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA551PA often in real-time on the comparison pages.
What if I can't find stock of OPA551PA?
You can fill out our help required form which you can use to request a quote for OPA551PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.