Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.26
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$13.67
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.85
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$16.29
|
-
|
Buy Now | |
element14
from US$16.49
|
-
|
Buy Now | |
Texas Instruments
from US$7.84
|
-
|
Buy Now | |
Farnell
from US$16.38
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-220 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 30V |
Base Number | 548 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 3A |
Settling Time | 15µs |
Supply Voltage + Nom | 60V |
Supply Voltage Max | 60V |
Supply Voltage Min | 8V |
Op-Amp 3A 1MHz 10V/us TO220-7 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
OPA548T, Operational Amplifiers | RS |
Op Amp, 8-60V, 3A, 1Mhz, 10V/Us, 7To220 | Newark Electronics |
High-voltage, high-current, wide-output-voltage-swing power operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA548T?
Additional datasheets, footprints and schematics for OPA548T are listed on our Part Details page. You can also find images and similar parts to OPA548T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA548T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA548T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA548T fall under?
The OPA548T is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA548T when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA548T you can contact the distributor directly for product support, shipping queries etc.
Is the OPA548T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA548T have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for OPA548T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA548T often in real-time on the comparison pages.
What if I can't find stock of OPA548T?
You can fill out our help required form which you can use to request a quote for OPA548T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.