OPA544F/500 Amplifiers & Comparators by Texas Instruments

OP AMP 35VIN 2A 8V/US 5TO263

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.80

Distributor Stock
Logo for Farnell
Farnell
from US$15.98
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.80
70,729
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.67
-
Buy Now
Logo for element14
element14
from US$18.88
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.4MHz
Slew Rate 8V/µs
Supply Voltage Range ± 10V to ± 35V
Amplifier Case Style TO-263
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 10V to ± 35V
Base Number 544
Op Amp Type High Current
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

High-Current (4A Typ), High-Voltage, Operational Amplifier | Texas Instruments
Op Amp, 35Vin, 2A, 8V/Us, 5To263 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA544F/500?

Additional datasheets, footprints and schematics for OPA544F/500 are listed on our Part Details page. You can also find images and similar parts to OPA544F/500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA544F/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA544F/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA544F/500 fall under?

The OPA544F/500 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA544F/500 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA544F/500 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA544F/500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA544F/500 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA544F/500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA544F/500 often in real-time on the comparison pages.

What if I can't find stock of OPA544F/500?

You can fill out our help required form which you can use to request a quote for OPA544F/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay