Status: | Unknown |
---|---|
Series: | Power Amplifier |
RoHS: | Unknown |
Prices starting from US$12.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.78
|
431
in stock
|
Buy Now | |
Texas Instruments
from US$12.44
|
73,240
in stock
|
Buy Now | |
Newark Electronics
from US$30.40
|
948
in stock
|
Buy Now | |
element14
from US$22.16
|
948
in stock
|
Buy Now | |
Farnell
from US$23.38
|
948
in stock
|
Buy Now | |
Schukat Electronic
from US$18.20
|
263
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.52
|
212
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.6MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 10V to ± 35V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | Power Amplifier |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 35V |
Amplifier Type | Power |
Base Number | 541 |
Gain Bandwidth | 1.6MHz |
IC Generic Number | 541 |
Input Offset Voltage Max | 10mV |
Logic Function Number | 541 |
Op Amp Type | High Voltage |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 80V |
Supply Voltage Max | 35V |
Supply Voltage Min | 10V |
High Power Monolithic Operational Amplifier | Texas Instruments |
Op Amp, High Power, To-220-11, 541 | Newark Electronics |
OP AMP, HIGH POWER, TO-220-11, 541 | element14 |
OPA541AP, Operational Amplifiers | RS |
Op-Amp 9A 1,6MHz 10V/us MULTIWATT11 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a OPA541AP?
Additional datasheets, footprints and schematics for OPA541AP are listed on our Part Details page. You can also find images and similar parts to OPA541AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA541AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA541AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA541AP fall under?
The OPA541AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA541AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA541AP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA541AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA541AP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA541AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA541AP often in real-time on the comparison pages.
What if I can't find stock of OPA541AP?
You can fill out our help required form which you can use to request a quote for OPA541AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.