Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a OPA4344PA?
Additional datasheets, footprints and schematics for OPA4344PA are listed on our Part Details page. You can also find images and similar parts to OPA4344PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4344PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4344PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4344PA fall under?
The OPA4344PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4344PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4344PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4344PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4344PA have stock available?
There is no stock from authorised distributors for OPA4344PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4344PA often in real-time on the comparison pages.
What if I can't find stock of OPA4344PA?
You can fill out our help required form which you can use to request a quote for OPA4344PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.