Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
92
in stock
|
Buy Now | |
Texas Instruments
from US$3.08
|
55,328
in stock
|
Buy Now | |
Newark Electronics
from US$6.87
|
989
in stock
|
Buy Now | |
element14
from US$8.58
|
989
in stock
|
Buy Now | |
Farnell
from US$7.44
|
989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.22
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$5.05
|
23
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5V |
Amplifier Type | CMOS |
Base Number | 4340 |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 4340 |
Input Offset Voltage Max | 500µV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Quad, single-supply, rail-to-rail, low power operational amplifier | Texas Instruments |
Op Amp, Quad Cmos Rri/O, Smd, 4340 | Newark Electronics |
OP AMP, QUAD CMOS RRI/O, SMD, 4340 | element14 |
Quad CMOS RRIO Op Amp OPA4340UAG4 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a OPA4340UA?
Additional datasheets, footprints and schematics for OPA4340UA are listed on our Part Details page. You can also find images and similar parts to OPA4340UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4340UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4340UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4340UA fall under?
The OPA4340UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4340UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4340UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4340UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4340UA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA4340UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4340UA often in real-time on the comparison pages.
What if I can't find stock of OPA4340UA?
You can fill out our help required form which you can use to request a quote for OPA4340UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.