Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 35kHz |
Slew Rate | 0.01V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Operational |
Base Number | 4241 |
Gain Bandwidth | 35kHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 4241 |
Input Offset Voltage Max | 100µV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Op Amp, Quad Micropower, Smd, 4241 | Newark Electronics |
Quad, 5V single-supply, micro power operational amplifiers | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA4241UA?
Additional datasheets, footprints and schematics for OPA4241UA are listed on our Part Details page. You can also find images and similar parts to OPA4241UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4241UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4241UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4241UA fall under?
The OPA4241UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4241UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4241UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4241UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4241UA have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA4241UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4241UA often in real-time on the comparison pages.
What if I can't find stock of OPA4241UA?
You can fill out our help required form which you can use to request a quote for OPA4241UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.