OPA4228PA Amplifiers & Comparators by Texas Instruments

OP AMP QUAD LOW NOISE 4228 DIP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx22x series operational amplifiers combine low noise and wide bandwidth with high precision to make them the ideal choice for applications requiring both AC and precision DC performance. The OPAx227 is unity-gain stable and features high slew rate (2.3V/µs) and wide bandwidth (8MHz). The OPAx228 is optimized for closed-loop gains of 5 or greater, and offers higher speed with a slew rate of 10V/µs and a bandwidth of 33MHz. The OPAx227 and OPAx228 series operational amplifiers are ideal for professional audio equipment. In addition, low quiescent current and low cost make them ideal for portable applications requiring high precision. The OPAx227 and OPAx228 series operational amplifiers are pin-for-pin replacements for the industry standard OP-27 and OP-37 with substantial improvements across the board. The dual and quad versions are available for space savings and per channel cost reduction. The OPAx227, OPAx228, are available in DIP-8 and SO-8 packages. The OPA4227 and OPA4228 are available in DIP-14 and SO-14 packages with standard pin configurations. Operation is specified from –40°C to 85°C.

Where to Buy

Prices starting from US$5.04

Distributor Stock
Logo for RS
RS
from US$9.59
741
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.39
-
Buy Now
Logo for element14
element14
from US$11.99
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.04
-
Buy Now
Logo for Farnell
Farnell
from US$11.90
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 33MHz
Slew Rate 11V/µs
Supply Voltage Range ± 2.5V to ± 18V ± 5V to ± 15V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 18V ± 5V to ± 15V
Amplifier Type Low Noise
Base Number 4228
Gain Bandwidth 33MHz
IC Generic Number 4228
Input Offset Voltage Max 200µV
Logic Function Number 4228
Op Amp Type Precision
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features Low Noise
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 2.5V

Alternative Descriptions

OP Amp Quad GP 18V 14-Pin PDIP | RS
Op Amp, Quad Low Noise, 4228, Dip14 | Newark Electronics
Quad high precision, wide bandwidth, low noise operational amplifiers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4228PA?

Additional datasheets, footprints and schematics for OPA4228PA are listed on our Part Details page. You can also find images and similar parts to OPA4228PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4228PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4228PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4228PA fall under?

The OPA4228PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4228PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4228PA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4228PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4228PA have stock available?

Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA4228PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4228PA often in real-time on the comparison pages.

What if I can't find stock of OPA4228PA?

You can fill out our help required form which you can use to request a quote for OPA4228PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay