OPA4134UA/2K5 Amplifiers & Comparators by Texas Instruments

AUDIO POWER AMPLIFIER SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA134 series are ultra-low distortion, low-noise operational amplifiers fully specified for audio applications. A true FET input stage is incorporated to provide superior sound quality and speed for exceptional audio performance. This, in combination with high output drive capability and excellent DC performance, allows for use in a wide variety of demanding applications. In addition, the OPA134 has a wide output swing, to within 1 V of the rails, allowing increased headroom and making it ideal for use in any audio circuit. The OPA134 SoundPlus™ audio operational amplifiers are easy to use and free from phaseinversion and the overload problems often found in common FET-input operational amplifiers. They can be operated from ±2.5-V to ±18-V power supplies. Input cascode circuitry provides excellent commonmode rejection and maintains low input bias current over its wide input voltage range, minimizing distortion. OPA134 series operational amplifiers are unity-gain stable and provide excellent dynamic behavior over a wide range of load conditions, including high load capacitance. The dual and quad versions feature completely independent circuitry for lowest crosstalk and freedom from interaction, even when overdriven or overloaded. Single and dual versions are available in 8-pin DIP and SO-8 surface-mount packages in standard configurations. The quad is available in 14-pin DIP and SO-14 surface mount packages. All are specified for –40°C to 85°C operation. A SPICE macromodel is available for design analysis.

Where to Buy

Prices starting from US$2.13

Distributor Stock
Logo for Farnell
Farnell
from US$4.63
1,790
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.13
20,880
in stock
Buy Now
Logo for element14
element14
from US$5.57
1,790
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.28
-
Buy Now

Specifications

Amplifier Class -
No. of Channels 4 Channel
Output Power -
Supply Voltage Range ± 2.5V to ± 18V
Amplifier Case Style SOIC
No. of Pins 14Pins
Load Impedance 2kohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad SoundPlus&trade | Texas Instruments
Audio Power Amplifier, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4134UA/2K5?

Additional datasheets, footprints and schematics for OPA4134UA/2K5 are listed on our Part Details page. You can also find images and similar parts to OPA4134UA/2K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4134UA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4134UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4134UA/2K5 fall under?

The OPA4134UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to OPA4134UA/2K5 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4134UA/2K5 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4134UA/2K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4134UA/2K5 have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for OPA4134UA/2K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4134UA/2K5 often in real-time on the comparison pages.

What if I can't find stock of OPA4134UA/2K5?

You can fill out our help required form which you can use to request a quote for OPA4134UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay