OPA4131PAG4 Amplifiers & Comparators by Texas Instruments

OP AMP QUAD FETINPUT 4131 DIP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 4MHz
Slew Rate 10V/µs
Supply Voltage Range ± 4.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.5V to ± 18V
Amplifier Type FET Operational
Base Number 4131
Gain Bandwidth 4MHz
IC Generic Number 4131
Input Offset Voltage Max 0.75mV
Logic Function Number 4131
Op Amp Type General Purpose
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features FET Input
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 4.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4131PAG4?

Additional datasheets, footprints and schematics for OPA4131PAG4 are listed on our Part Details page. You can also find images and similar parts to OPA4131PAG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4131PAG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4131PAG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4131PAG4 fall under?

The OPA4131PAG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4131PAG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4131PAG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4131PAG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4131PAG4 have stock available?

There is no stock from authorised distributors for OPA4131PAG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4131PAG4 often in real-time on the comparison pages.

What if I can't find stock of OPA4131PAG4?

You can fill out our help required form which you can use to request a quote for OPA4131PAG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay