Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 90kHz |
Slew Rate | 0.03V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | Precision |
Single, 5.5-V, 90-kHz, low quiescent current (2.9-μA), RRIO operational amplifier | Texas Instruments |
Op-Amp, 90Khz, 0.03V/Us, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA379AIDCKT?
Additional datasheets, footprints and schematics for OPA379AIDCKT are listed on our Part Details page. You can also find images and similar parts to OPA379AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA379AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA379AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA379AIDCKT fall under?
The OPA379AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA379AIDCKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA379AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA379AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA379AIDCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA379AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA379AIDCKT often in real-time on the comparison pages.
What if I can't find stock of OPA379AIDCKT?
You can fill out our help required form which you can use to request a quote for OPA379AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.