OPA3692IDG4 Amplifiers & Comparators by Texas Instruments

AMP BUFFER TRIPLE FIXED GAIN 3692

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 3Amplifiers
Gain Bandwidth 280MHz
Slew Rate 2100V/µs
Supply Voltage Range ± 2.5V to ± 6V
Amplifier Case Style SOIC
No. of Pins 16Pins
Output Current 190mA
Amplifier Output Single Ended
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 6V
Amplifier Type Buffer
Base Number 3692
IC Generic Number 3692
Input Offset Voltage Max 0.8mV
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5V
Supply Voltage Max 12V
Supply Voltage Min 5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA3692IDG4?

Additional datasheets, footprints and schematics for OPA3692IDG4 are listed on our Part Details page. You can also find images and similar parts to OPA3692IDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA3692IDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA3692IDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA3692IDG4 fall under?

The OPA3692IDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to OPA3692IDG4 when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA3692IDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA3692IDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA3692IDG4 have stock available?

There is no stock from authorised distributors for OPA3692IDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA3692IDG4 often in real-time on the comparison pages.

What if I can't find stock of OPA3692IDG4?

You can fill out our help required form which you can use to request a quote for OPA3692IDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay