OPA361AIDCKTG4 Semiconductors - ICs by Texas Instruments

OP AMP CMOS VIDEO SC-70-6 361

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Gain Bandwidth 9MHz
Slew Rate 100V/µs
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Output Current 80mA
Supply Voltage Range 2.5V to 3.3V
Amplifier Case Style SC-70
No. of Pins 6Pins
Amplifier Output Rail to Rail
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 3.3V
Amplifier Type CMOS Video
Bandwidth 9MHz
Base Number 361
I/O Type Rail-Rail Outputs
Logic Function Number 361
Op Amp Type High Speed
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 3.6V
Supply Voltage Max 3.3V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA361AIDCKTG4?

Additional datasheets, footprints and schematics for OPA361AIDCKTG4 are listed on our Part Details page. You can also find images and similar parts to OPA361AIDCKTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA361AIDCKTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA361AIDCKTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA361AIDCKTG4 fall under?

The OPA361AIDCKTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to OPA361AIDCKTG4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA361AIDCKTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA361AIDCKTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA361AIDCKTG4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for OPA361AIDCKTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA361AIDCKTG4 often in real-time on the comparison pages.

What if I can't find stock of OPA361AIDCKTG4?

You can fill out our help required form which you can use to request a quote for OPA361AIDCKTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay