Options for Price Comparison
Distributor Statistics for OPA354AIDBVTG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for OPA354AIDBVTG4
Details for OPA354AIDBVTG4 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP CMOS 250MHZ RRI/O SOT-23-5
OPA354AIDBVTG4 image

OPA354AIDBVTG4 by Texas Instruments

OP AMP CMOS 250MHZ RRI/O SOT-23-5

Features
Excellent Video Performance: u2013 Diff Gain: 0.02%, Diff Phase: 0.09u00b0 u2013 0.1-dB Gain Flatness: 40 MHz
High Output Current: > 100 mA
High Slew Rate: 150 V/u00b5s
Low Input Bias Current: 3 pA
Low Noise: 6.5 nVu221aHz
MicroSIZE and PowerPADu2122 Packages
Quiescent Current: 4.9 mA
Rail-to-Rail I/O
Supply Range: 2.5 V to 5.5 V
Thermal Shutdown
Unity-Gain Bandwidth: 250 MHz
Wide Bandwidth: 100-MHz GBW

Part Information

OPA354AIDBVTG4 image
RoHS Compliant

Description

The OPA354 series of high-speed, voltage-feedback CMOS operational amplifiers are designed for video and other applications requiring wide bandwidth. They are unity-gain stable and can drive large output currents. Differential gain is 0.02% and differential phase is 0.09°. Quiescent current is only 4.9 mA per channel. The OPA354 series op amps are optimized for operation on single or dual supplies as low as 2.5 V (±1.25 V) and up to 5.5 V (±2.75 V). Common-mode input range extends beyond the supplies. The output swing is within 100 mV of the rails, supporting wide dynamic range. For applications requiring the full 100-mA continuous output current, single and dual 8-pin HSOP PowerPAD versions are available. The single version (OPA354) is available in the tiny 5‑pin SOT-23 and 8-pin HSOP PowerPAD packages. The dual version (OPA2354) comes in the miniature 8-pin VSSOP and 8-pin HSOP PowerPAD packages. The quad version (OPA4354) is offered in 14-pin TSSOP and 14-pin SOIC packages. Multichannel version feature completely independent circuitry for lowest crosstalk and freedom from interaction. All are specified over the extended –40°C to 125°C temperature range.

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
250MHz
Slew Rate:
150V/µs
Supply Voltage Range:
2.5V to 5.5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.5V to 5.5V
Amplifier Type:
CMOS
Base Number:
354
Gain Bandwidth:
250MHz
I/O Type:
Rail-Rail I/O
IC Generic Number:
354
Input Offset Voltage Max:
8mV
Op Amp Type:
High Speed
Operating Temperature Range:
-40°C to +125°C
Supply Voltage + Nom:
5.5V
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.5V

Alternate Descriptions

OP AMP, CMOS 250MHZ RRI/O, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes Newark Electronics