OPA348AIDCKR Amplifiers & Comparators by Texas Instruments

OP AMP CMOS 1MHZ 0.5V/s SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx348 series of amplifiers are single-supply, low-power, CMOS operational amplifiers. Featuring an extended bandwidth of 1 MHz, and a supply current of 45 µA, the OPAx348 series is useful for low-power applications on single supplies of 2.1 V to 5.5 V. A low supply current of 45 µA and an input bias current of 0.5 pA, makes the OPAx348 series an optimal candidate for low-power applications such as smoke detectors and other high-impedance sensors. The OPA348 is available in the miniature 5-pin SC70 (SOT), 5-pin SOT-23 (SOT), and 8-pin SO (SOIC) packages. The OPA2348 is available in 8-pin SOT-23 (SOT) and 8-pin SO (SOIC) packages, and the OPA4348 is offered in space-saving 14-pin TSSOP and 14-pin SO (SOIC) packages. The extended temperature range of –40°C to +125°C over all supply voltages offers design flexibility.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for RS
RS
from US$0.29
11,925
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.28
2,970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
-
Buy Now
Logo for Farnell
Farnell
from US$0.38
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range 2.1V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

OP AMP, OPA348AIDCKR | RS
Op-Amp 2,1..5,5V 1MHz 0,5V/us SC70-5 | Schukat Electronic
Op Amp, Cmos, 1Mhz, 0.5V/S, Sc-70-5 | Newark Electronics
Single, 5.5-V, 1-MHz, low quiescent current (45-μA), RRIO operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA348AIDCKR?

Additional datasheets, footprints and schematics for OPA348AIDCKR are listed on our Part Details page. You can also find images and similar parts to OPA348AIDCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA348AIDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA348AIDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA348AIDCKR fall under?

The OPA348AIDCKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA348AIDCKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA348AIDCKR you can contact the distributor directly for product support, shipping queries etc.

Is the OPA348AIDCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA348AIDCKR have stock available?

Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for OPA348AIDCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA348AIDCKR often in real-time on the comparison pages.

What if I can't find stock of OPA348AIDCKR?

You can fill out our help required form which you can use to request a quote for OPA348AIDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay