Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
90
in stock
|
Buy Now | |
Texas Instruments
from US$1.24
|
40,295
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.66
|
61
in stock
|
Buy Now | |
Schukat Electronic
from US$1.80
|
50
in stock
|
Buy Now | |
element14
from US$3.63
|
8
in stock
|
Buy Now | |
Farnell
from US$3.86
|
8
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5V |
Amplifier Type | CMOS |
Base Number | 340 |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 340 |
Input Offset Voltage Max | 500µV |
Logic Function Number | 340 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Single Supply Operation |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Single, single-supply, rail-to-rail, low power operational amplifier | Texas Instruments |
Op Amp, 5.5Mhz, 6V/Us, Dip-8 | Newark Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp SingS 5,5MHz 6V/us DIP8 | Schukat Electronic |
IC, OP AMP, CMOS RRI/O, DIP8, 340 | element14 |
Where can I find additional details, specifications and documents for a OPA340PA?
Additional datasheets, footprints and schematics for OPA340PA are listed on our Part Details page. You can also find images and similar parts to OPA340PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA340PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA340PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA340PA fall under?
The OPA340PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA340PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA340PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA340PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA340PA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, RS, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for OPA340PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA340PA often in real-time on the comparison pages.
What if I can't find stock of OPA340PA?
You can fill out our help required form which you can use to request a quote for OPA340PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.