Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | ± 1.35V to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 2.75V |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 5µV |
Op Amp Type | Zero Drift |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage + Nom | 7V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Single 0.05uV/C max, single-supply CMOS operational amplifier | Texas Instruments |
Op Amp, Triple Cmos, Smd, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA335AIDBVT?
Additional datasheets, footprints and schematics for OPA335AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA335AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA335AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA335AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA335AIDBVT fall under?
The OPA335AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA335AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA335AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA335AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA335AIDBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA335AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA335AIDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA335AIDBVT?
You can fill out our help required form which you can use to request a quote for OPA335AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.