Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
173
in stock
|
Buy Now | |
Texas Instruments
from US$0.81
|
181,759
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
565
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
332
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
element14
from US$2.37
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 330 |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Single, 1.8-V, 35-µA, micropower, precision, zero drift CMOS op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
TI,OPA330AIDBVT,IC,Op Amp | RS |
Ic, Op Amp, Rr, Cmos, 5Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA330AIDBVT?
Additional datasheets, footprints and schematics for OPA330AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA330AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA330AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA330AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA330AIDBVT fall under?
The OPA330AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA330AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA330AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA330AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA330AIDBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for OPA330AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA330AIDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA330AIDBVT?
You can fill out our help required form which you can use to request a quote for OPA330AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.