OPA322AIDBVT Amplifiers & Comparators by Texas Instruments

OP AMP CMOS 20MHZ 5SOT23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx322x series consists of single, dual, and quad-channel CMOS operational amplifiers featuring low noise and rail-to-rail inputs and outputs optimized for low-power, single-supply applications. Specified over a wide supply range of 1.8 V to 5.5 V, the low quiescent current of only 1.5 mA per channel makes these devices well-suited for power-sensitive applications. The combination of very low noise (8.5 nV√Hz at 1 kHz), high-gain bandwidth (20 MHz), and fast slew rate (10 V/μs) make the OPAx322x family ideal for a wide range of applications, including signal conditioning and sensor amplification requiring high gains. Featuring low THD+N, the OPAx322x series is also excellent for consumer audio applications, particularly for single-supply systems. The OPAx322S models include a shutdown mode that allow the amplifiers to be switched from normal operation to a standby current that is typically less than 0.1 μA. The OPA322 (single version) is available in 5-pin SOT-23 and 6-pin SOT-23, while the OPA2322 (dual version) is offered in 8-pin VSSOP, 10-pin VSSOP, 8pin SOIC, and 8-pin SON packages. The quad version OPA4322 comes in 14-pin TSSOP and 16-pin TSSOP packages. All versions are specified for operation from –40°C to +125°C.

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for RS
RS
from US$1.30
162
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.74
75,378
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.94
226
in stock
Buy Now
Logo for element14
element14
from US$1.83
226
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.41
226
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 20MHz
Slew Rate 10V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Base Number 322
Op Amp Type CMOS
Operating Temperature Range -40°C to +125°C

Alternative Descriptions

Single, 5.5-V, 20-MHz, 65-mA output current, low noise (8.5-nV/√Hz) operational amplifier | Texas Instruments
Op Amp, Cmos, 20Mhz, 5Sot23 | Newark Electronics
TI,OPA322AIDBVT,IC,Op Amp | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA322AIDBVT?

Additional datasheets, footprints and schematics for OPA322AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA322AIDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA322AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA322AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA322AIDBVT fall under?

The OPA322AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA322AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA322AIDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA322AIDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA322AIDBVT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA322AIDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA322AIDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA322AIDBVT?

You can fill out our help required form which you can use to request a quote for OPA322AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay