OPA317IDCKT Amplifiers & Comparators by Texas Instruments

IC OP-AMP SINGLE 300KHZ SC70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA317 series of CMOS operational amplifiers offer precision performance at a very competitive price. These devices are members of the Zerø-Drift family of amplifiers that use a proprietary autocalibration technique to simultaneously provide low offset voltage (90 μV maximum) and near-zero drift over time and temperature at only 35 μA (maximum) of quiescent current. The OPA317 family features rail-to-rail input and output in addition to near flat 1/f noise, making this amplifier ideal for many applications, and much easier to design into a system. These devices are optimized for low-voltage operation as low as 1.8 V (±0.9 V) and up to 5.5 V (±2.75 V). The OPA317 (single version) is available in the SC70-5, SOT23-5, and SOIC-8 packages. The OPA2317 (dual version) is offered in the VSSOP-8 and SOIC-8 packages. The OPA4317 is offered in the standard SOIC-14 and TSSOP-14 packages. All versions are specified for operation from –40°C to +125°C.

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.41
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.64
93,486
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
-
Buy Now
Logo for element14
element14
from US$1.85
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 300kHz
Slew Rate 0.15V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Op Amp Type Precision

Alternative Descriptions

Low Offset, Rail-to-Rail I/O Operational Amplifier | Texas Instruments
Ic, Op-Amp, Single, 300Khz, Sc70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA317IDCKT?

Additional datasheets, footprints and schematics for OPA317IDCKT are listed on our Part Details page. You can also find images and similar parts to OPA317IDCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA317IDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA317IDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA317IDCKT fall under?

The OPA317IDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA317IDCKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA317IDCKT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA317IDCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA317IDCKT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA317IDCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA317IDCKT often in real-time on the comparison pages.

What if I can't find stock of OPA317IDCKT?

You can fill out our help required form which you can use to request a quote for OPA317IDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay