Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.62
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 420MHz |
Slew Rate | 5000V/µs |
Supply Voltage Range | 5.5V to 12.6V |
Amplifier Case Style | VQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5.5V to 12.6V |
Base Number | 2670 |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Single Port, High Output Current VDSL2 and PLC Line Driver with Power Control | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2670IRGVT?
Additional datasheets, footprints and schematics for OPA2670IRGVT are listed on our Part Details page. You can also find images and similar parts to OPA2670IRGVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2670IRGVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2670IRGVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2670IRGVT fall under?
The OPA2670IRGVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2670IRGVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2670IRGVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2670IRGVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2670IRGVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2670IRGVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2670IRGVT often in real-time on the comparison pages.
What if I can't find stock of OPA2670IRGVT?
You can fill out our help required form which you can use to request a quote for OPA2670IRGVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.