Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 |
---|---|
Bandwidth | 700MHz |
No. of Pins | 8 |
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | Operational |
Base Number | 2652 |
IC Generic Number | 2652 |
Input Offset Voltage Max | 1.5mV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | SOIC |
Slew Rate | 335V/µs |
Supply Voltage + Nom | 5V |
Termination Type | SMD |
SpeedPlus&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2652U?
Additional datasheets, footprints and schematics for OPA2652U are listed on our Part Details page. You can also find images and similar parts to OPA2652U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2652U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2652U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2652U fall under?
The OPA2652U is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2652U when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2652U you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2652U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2652U have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for OPA2652U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2652U often in real-time on the comparison pages.
What if I can't find stock of OPA2652U?
You can fill out our help required form which you can use to request a quote for OPA2652U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.