Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 35kHz |
Slew Rate | 0.01V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Base Number | 251 |
Gain Bandwidth | 35kHz |
Op Amp Type | Low Offset Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a OPA251PA?
Additional datasheets, footprints and schematics for OPA251PA are listed on our Part Details page. You can also find images and similar parts to OPA251PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA251PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA251PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA251PA fall under?
The OPA251PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA251PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA251PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA251PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA251PA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OPA251PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA251PA often in real-time on the comparison pages.
What if I can't find stock of OPA251PA?
You can fill out our help required form which you can use to request a quote for OPA251PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.