Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
201
in stock
|
Buy Now | |
Texas Instruments
from US$1.47
|
103,145
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
250
in stock
|
Buy Now | |
CoreStaff
from US$1.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
-
|
Buy Now | |
element14
from US$3.84
|
-
|
Buy Now | |
Farnell
from US$3.19
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 250MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 2354 |
Op Amp Type | Voltage Feedback |
Operating Temperature Range | -40°C to +125°C |
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier | Texas Instruments |
OP Amp Dual Volt Fdbk R-R I/O | RS |
Opamp, Vfb, R-R, 100Mhz, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2354AIDGKT?
Additional datasheets, footprints and schematics for OPA2354AIDGKT are listed on our Part Details page. You can also find images and similar parts to OPA2354AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2354AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2354AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2354AIDGKT fall under?
The OPA2354AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2354AIDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2354AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2354AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2354AIDGKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, CoreStaff and Newark Electronics have stock available or on a lead time for OPA2354AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2354AIDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA2354AIDGKT?
You can fill out our help required form which you can use to request a quote for OPA2354AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.