Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
617
in stock
|
Buy Now | |
Texas Instruments
from US$2.21
|
93,667
in stock
|
Buy Now | |
Schukat Electronic
from US$1.30
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.55
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
-
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now | |
Farnell
from US$2.41
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 38MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | CMOS |
Base Number | 2350 |
Gain Bandwidth | 38MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2350 |
Input Offset Voltage Max | 1mV |
Logic Function Number | 2350 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Rail to rail CMOS |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Dual single-supply, rail-to-rail, high speed, low-noise operational amplifier | Texas Instruments |
2xOp-Amp SingS 38MHz 22V/us SO8 | Schukat Electronic |
Dual fast op-amp,OPA2350UA SO8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Dual Cmos Rri/O, Smd, 2350 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2350UA?
Additional datasheets, footprints and schematics for OPA2350UA are listed on our Part Details page. You can also find images and similar parts to OPA2350UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2350UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2350UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2350UA fall under?
The OPA2350UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2350UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2350UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2350UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2350UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for OPA2350UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2350UA often in real-time on the comparison pages.
What if I can't find stock of OPA2350UA?
You can fill out our help required form which you can use to request a quote for OPA2350UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.