OPA227P Amplifiers & Comparators by Texas Instruments

IC OP-AMP 8MHZ 2.3V/ US DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx22x series operational amplifiers combine low noise and wide bandwidth with high precision to make them the ideal choice for applications requiring both AC and precision DC performance. The OPAx227 is unity-gain stable and features high slew rate (2.3V/µs) and wide bandwidth (8MHz). The OPAx228 is optimized for closed-loop gains of 5 or greater, and offers higher speed with a slew rate of 10V/µs and a bandwidth of 33MHz. The OPAx227 and OPAx228 series operational amplifiers are ideal for professional audio equipment. In addition, low quiescent current and low cost make them ideal for portable applications requiring high precision. The OPAx227 and OPAx228 series operational amplifiers are pin-for-pin replacements for the industry standard OP-27 and OP-37 with substantial improvements across the board. The dual and quad versions are available for space savings and per channel cost reduction. The OPAx227, OPAx228, are available in DIP-8 and SO-8 packages. The OPA4227 and OPA4228 are available in DIP-14 and SO-14 packages with standard pin configurations. Operation is specified from –40°C to 85°C.

Where to Buy

Prices starting from US$3.29

Distributor Stock
Logo for RS
RS
from US$5.65
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.94
238
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.52
50
in stock
Buy Now
Logo for element14
element14
from US$7.02
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.29
-
Buy Now
Logo for Farnell
Farnell
from US$6.98
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 8MHz
Slew Rate 2.3V/µs
Supply Voltage Range ± 2.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 18V
Amplifier Type Precision
Features Low Noise Precision Wide Bandwidth*
Op Amp Type Low Offset Voltage
Operating Temperature Range -40°C to +85°C
Quiescent Current 3.8A
Supply Voltage Max 36V
Supply Voltage Min 5V

Alternative Descriptions

Ic, Op-Amp, 8Mhz, 2.3V/ Us, Dip-8 | Newark Electronics
OP Amp Single GP 18V 8-Pin PDIP | RS
High Precision, Low Noise Operational Amplifiers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA227P?

Additional datasheets, footprints and schematics for OPA227P are listed on our Part Details page. You can also find images and similar parts to OPA227P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA227P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA227P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA227P fall under?

The OPA227P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA227P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA227P you can contact the distributor directly for product support, shipping queries etc.

Is the OPA227P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA227P have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Texas Instruments have stock available or on a lead time for OPA227P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA227P often in real-time on the comparison pages.

What if I can't find stock of OPA227P?

You can fill out our help required form which you can use to request a quote for OPA227P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay