Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
69
in stock
|
Buy Now | |
Texas Instruments
from US$1.22
|
73,394
in stock
|
Buy Now | |
Schukat Electronic
from US$1.86
|
2,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
431
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
-
|
Buy Now | |
element14
from US$3.16
|
-
|
Buy Now | |
Farnell
from US$1.84
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 600kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 3V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3V to ± 18V |
Base Number | 177 |
Gain Bandwidth | 0.6MHz |
IC Generic Number | 177 |
Input Offset Voltage Max | 60µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Precision Operational Amplifier | Texas Instruments |
Op-Amp Low Offs 0,6MHz 0,3V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Single precision op-amp,OPA177GS SO8 | RS |
Op Amp, Precision, Smd, Soic8, 177 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA177GS?
Additional datasheets, footprints and schematics for OPA177GS are listed on our Part Details page. You can also find images and similar parts to OPA177GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA177GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA177GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA177GS fall under?
The OPA177GS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA177GS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA177GS you can contact the distributor directly for product support, shipping queries etc.
Is the OPA177GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA177GS have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for OPA177GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA177GS often in real-time on the comparison pages.
What if I can't find stock of OPA177GS?
You can fill out our help required form which you can use to request a quote for OPA177GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.